The RER45F90R9PC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 10 watts at 25 °C and operates within a resistance range of 1 to 2.8K ohms, with a tolerance of ±1%. It is capable of withstanding a maximum working voltage determined by the formula (P x R)^{1/2}. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. Engineers considering this product should note its robust construction and military-grade specifications, which may be critical for applications requiring high reliability and performance.
90.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES 90.9ohm 10W 1% AXIAL LUGS
RES CHAS MNT 90.9 OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER45F90R9PC02-ND | RER45F90R9PC02 | RER45F90R9PC02 |
| Product Name | Chassis Mount Resistors | RES 90.9 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 90.9 ohms | 90.9 ohms | 90.9 ohms |