Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F9090RC02

Description
909 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Description
909 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER45F9090RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. With a power rating of 10 watts at 25 °C, it operates within a resistance range of 1 to 2.8K ohms and has a tolerance of ±1%. The resistor can withstand operating temperatures from -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ. It is suitable for applications requiring high reliability and performance under varying environmental conditions. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The RER45F9090RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. With a power rating of 10 watts at 25 °C, it operates within a resistance range of 1 to 2.8K ohms and has a tolerance of ±1%. The resistor can withstand operating temperatures from -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ. It is suitable for applications requiring high reliability and performance under varying environmental conditions. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F9090RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F9090RC02-ND
Chassis Mount Resistors RER45F9090RC02-ND
909 Ohms ±1% 10W Wirewound Chassis Mount Resistor

909 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 909 OHM 10W 1% AXIAL LUGS - RER45F9090RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 10W 1% AXIAL LUGS
RER45F9090RC02
RES 909 OHM 10W 1% AXIAL LUGS RER45F9090RC02
RES 909ohm 10W 1% AXIAL LUGS

RES 909ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F9090RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F9090RC02
Chassis Mount Resistors RER45F9090RC02
RES CHAS MNT 909 OHM 1% 10W

RES CHAS MNT 909 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F9090RC02-ND RER45F9090RC02 RER45F9090RC02
Product Name Chassis Mount Resistors RES 909 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers