Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F8R66MC02

Description
8.66 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.66 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F8R66MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F8R66MC02-ND
Chassis Mount Resistors RER45F8R66MC02-ND
8.66 Ohms ±1% 10W Wirewound Chassis Mount Resistor

8.66 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.66 OHM 10W 1% AXIAL LUGS - RER45F8R66MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 10W 1% AXIAL LUGS
RER45F8R66MC02
RES 8.66 OHM 10W 1% AXIAL LUGS RER45F8R66MC02
RES 8.66ohm 10W 1% AXIAL LUGS

RES 8.66ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F8R66MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F8R66MC02
Chassis Mount Resistors RER45F8R66MC02
RES CHAS MNT 8.66 OHM 1% 10W

RES CHAS MNT 8.66 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F8R66MC02-ND RER45F8R66MC02 RER45F8R66MC02
Product Name Chassis Mount Resistors RES 8.66 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details