Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F8R00RC02

Description
8 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F8R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F8R00RC02-ND
Chassis Mount Resistors RER45F8R00RC02-ND
8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8 OHM 10W 1% AXIAL LUGS - RER45F8R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8 OHM 10W 1% AXIAL LUGS
RER45F8R00RC02
RES 8 OHM 10W 1% AXIAL LUGS RER45F8R00RC02
RES 8ohm 10W 1% AXIAL LUGS

RES 8ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F8R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F8R00RC02
Chassis Mount Resistors RER45F8R00RC02
RES CHAS MNT 8 OHM 1% 10W

RES CHAS MNT 8 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F8R00RC02-ND RER45F8R00RC02 RER45F8R00RC02
Product Name Chassis Mount Resistors RES 8 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1625963-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers