Vishay Intertechnology, Inc. Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F86R6RC02

Description
Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F86R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F86R6RC02
Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F86R6RC02
Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F86R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F86R6RC02-ND
Chassis Mount Resistors RER45F86R6RC02-ND
86.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

86.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F86R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F86R6RC02
Chassis Mount Resistors RER45F86R6RC02
RES CHAS MNT 86.6 OHM 1% 10W

RES CHAS MNT 86.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F86R6RC02 RER45F86R6RC02-ND RER45F86R6RC02
Product Name Res Wirewound 86.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details