Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F86R6PC02

Description
86.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
86.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F86R6PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F86R6PC02-ND
Chassis Mount Resistors RER45F86R6PC02-ND
86.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

86.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 86.6 OHM 10W 1% AXIAL LUGS - RER45F86R6PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 10W 1% AXIAL LUGS
RER45F86R6PC02
RES 86.6 OHM 10W 1% AXIAL LUGS RER45F86R6PC02
RES 86.6ohm 10W 1% AXIAL LUGS

RES 86.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F86R6PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F86R6PC02
Chassis Mount Resistors RER45F86R6PC02
RES CHAS MNT 86.6 OHM 1% 10W

RES CHAS MNT 86.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F86R6PC02-ND RER45F86R6PC02 RER45F86R6PC02
Product Name Chassis Mount Resistors RES 86.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details