Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F84R5RC02

Description
84.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Description
84.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER45F84R5RC02 chassis mount resistor from Lingto Electronic Limited is a military-grade wirewound resistor qualified to MIL-PRF-39009, ensuring high reliability in demanding applications. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is designed with complete welded construction and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 10 watts at 25 °C, it operates within a resistance range of 1 to 2.8K ohms and has a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, making it suitable for extreme environments. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability under various conditions. Engineers considering this resistor should note its robust construction and military qualification, making it suitable for applications requiring high performance and durability.

Datasheet Summary
Powered by GS/AI

The RER45F84R5RC02 chassis mount resistor from Lingto Electronic Limited is a military-grade wirewound resistor qualified to MIL-PRF-39009, ensuring high reliability in demanding applications. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is designed with complete welded construction and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 10 watts at 25 °C, it operates within a resistance range of 1 to 2.8K ohms and has a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, making it suitable for extreme environments. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability under various conditions. Engineers considering this resistor should note its robust construction and military qualification, making it suitable for applications requiring high performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F84R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F84R5RC02-ND
Chassis Mount Resistors RER45F84R5RC02-ND
84.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

84.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F84R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F84R5RC02
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F84R5RC02
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F84R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F84R5RC02
Chassis Mount Resistors RER45F84R5RC02
RES CHAS MNT 84.5 OHM 1% 10W

RES CHAS MNT 84.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F84R5RC02-ND RER45F84R5RC02 RER45F84R5RC02
Product Name Chassis Mount Resistors Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers