Vishay Intertechnology, Inc. Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F84R5PC02

Description
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack - RER45F84R5PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
RER45F84R5PC02
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F84R5PC02
Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F84R5PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F84R5PC02-ND
Chassis Mount Resistors RER45F84R5PC02-ND
84.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

84.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F84R5PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F84R5PC02
Chassis Mount Resistors RER45F84R5PC02
RES CHAS MNT 84.5 OHM 1% 10W

RES CHAS MNT 84.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F84R5PC02 RER45F84R5PC02-ND RER45F84R5PC02
Product Name Res Wirewound 84.5 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.1000 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details