Vishay Intertechnology, Inc. RES 82.5 OHM 10W 1% AXIAL LUGS RER45F82R5PCSL

Description
RES 82.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 82.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 10W 1% AXIAL LUGS - RER45F82R5PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 10W 1% AXIAL LUGS
RER45F82R5PCSL
RES 82.5 OHM 10W 1% AXIAL LUGS RER45F82R5PCSL
RES 82.5ohm 10W 1% AXIAL LUGS

RES 82.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F82R5PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F82R5PCSL-ND
Chassis Mount Resistors RER45F82R5PCSL-ND
82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F82R5PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F82R5PCSL
Chassis Mount Resistors RER45F82R5PCSL
RES CHAS MNT 82.5 OHM 1% 10W

RES CHAS MNT 82.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F82R5PCSL RER45F82R5PCSL-ND RER45F82R5PCSL
Product Name RES 82.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details