Vishay Intertechnology, Inc. RES 80.6 OHM 10W 1% AXIAL LUGS RER45F80R6RC02

Description
RES 80.6ohm 10W 1% AXIAL LUGS
Request a Quote
Description
RES 80.6ohm 10W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER45F80R6RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 10 watts at 25 °C and a resistance value of 80.6 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor also boasts a high insulation resistance of 10,000 MΩ minimum when dry and 1,000 MΩ minimum after moisture testing. Its robust design includes a ceramic core and an aluminum housing with a hard anodic coating, ensuring durability in demanding environments. Engineers considering this resistor should note its suitability for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER45F80R6RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 10 watts at 25 °C and a resistance value of 80.6 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor also boasts a high insulation resistance of 10,000 MΩ minimum when dry and 1,000 MΩ minimum after moisture testing. Its robust design includes a ceramic core and an aluminum housing with a hard anodic coating, ensuring durability in demanding environments. Engineers considering this resistor should note its suitability for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 10W 1% AXIAL LUGS - RER45F80R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 10W 1% AXIAL LUGS
RER45F80R6RC02
RES 80.6 OHM 10W 1% AXIAL LUGS RER45F80R6RC02
RES 80.6ohm 10W 1% AXIAL LUGS

RES 80.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F80R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F80R6RC02-ND
Chassis Mount Resistors RER45F80R6RC02-ND
80.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

80.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F80R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F80R6RC02
Chassis Mount Resistors RER45F80R6RC02
RES CHAS MNT 80.6 OHM 1% 10W

RES CHAS MNT 80.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F80R6RC02 RER45F80R6RC02-ND RER45F80R6RC02
Product Name RES 80.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers