Vishay Intertechnology, Inc. Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F7R50RC02

Description
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F7R50RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F7R50RC02
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F7R50RC02
Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F7R50RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F7R50RC02-ND
Chassis Mount Resistors RER45F7R50RC02-ND
7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F7R50RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F7R50RC02
Chassis Mount Resistors RER45F7R50RC02
RES CHAS MNT 7.5 OHM 1% 10W

RES CHAS MNT 7.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F7R50RC02 RER45F7R50RC02-ND RER45F7R50RC02
Product Name Res Wirewound 7.5 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers