Vishay Intertechnology, Inc. Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F7R15RC02

Description
Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F7R15RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F7R15RC02
Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F7R15RC02
Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F7R15RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F7R15RC02-ND
Chassis Mount Resistors RER45F7R15RC02-ND
7.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F7R15RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F7R15RC02
Chassis Mount Resistors RER45F7R15RC02
RES CHAS MNT 7.15 OHM 1% 10W

RES CHAS MNT 7.15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F7R15RC02 RER45F7R15RC02-ND RER45F7R15RC02
Product Name Res Wirewound 7.15 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details