Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F7870RC02

Description
787 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
787 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F7870RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F7870RC02-ND
Chassis Mount Resistors RER45F7870RC02-ND
787 Ohms ±1% 10W Wirewound Chassis Mount Resistor

787 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 787 OHM 10W 1% AXIAL LUGS - RER45F7870RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 10W 1% AXIAL LUGS
RER45F7870RC02
RES 787 OHM 10W 1% AXIAL LUGS RER45F7870RC02
RES 787ohm 10W 1% AXIAL LUGS

RES 787ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F7870RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F7870RC02
Chassis Mount Resistors RER45F7870RC02
RES CHAS MNT 787 OHM 1% 10W

RES CHAS MNT 787 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F7870RC02-ND RER45F7870RC02 RER45F7870RC02
Product Name Chassis Mount Resistors RES 787 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details