Vishay Intertechnology, Inc. RES 768 OHM 10W 1% AXIAL LUGS RER45F7680RCSL

Description
RES 768ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 768ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 10W 1% AXIAL LUGS - RER45F7680RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 10W 1% AXIAL LUGS
RER45F7680RCSL
RES 768 OHM 10W 1% AXIAL LUGS RER45F7680RCSL
RES 768ohm 10W 1% AXIAL LUGS

RES 768ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F7680RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F7680RCSL-ND
Chassis Mount Resistors RER45F7680RCSL-ND
768 Ohms ±1% 10W Wirewound Chassis Mount Resistor

768 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F7680RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F7680RCSL
Chassis Mount Resistors RER45F7680RCSL
RES CHAS MNT 768 OHM 1% 10W

RES CHAS MNT 768 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F7680RCSL RER45F7680RCSL-ND RER45F7680RCSL
Product Name RES 768 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers