Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F7680RC02

Description
768 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
768 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F7680RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F7680RC02-ND
Chassis Mount Resistors RER45F7680RC02-ND
768 Ohms ±1% 10W Wirewound Chassis Mount Resistor

768 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 768 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F7680RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 768 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F7680RC02
Res Wirewound 768 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F7680RC02
Res Wirewound 768 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 768 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F7680RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F7680RC02
Chassis Mount Resistors RER45F7680RC02
RES CHAS MNT 768 OHM 1% 10W

RES CHAS MNT 768 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F7680RC02-ND RER45F7680RC02 RER45F7680RC02
Product Name Chassis Mount Resistors Res Wirewound 768 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details