Vishay Intertechnology, Inc. RES 75 OHM 10W 1% AXIAL LUGS RER45F75R0RCSL

Description
RES 75ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 75ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 10W 1% AXIAL LUGS - RER45F75R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 10W 1% AXIAL LUGS
RER45F75R0RCSL
RES 75 OHM 10W 1% AXIAL LUGS RER45F75R0RCSL
RES 75ohm 10W 1% AXIAL LUGS

RES 75ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F75R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F75R0RCSL-ND
Chassis Mount Resistors RER45F75R0RCSL-ND
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F75R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F75R0RCSL
Chassis Mount Resistors RER45F75R0RCSL
RES CHAS MNT 75 OHM 1% 10W

RES CHAS MNT 75 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F75R0RCSL RER45F75R0RCSL-ND RER45F75R0RCSL
Product Name RES 75 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers