Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F6R98RC02

Description
6.98 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.98 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F6R98RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6R98RC02-ND
Chassis Mount Resistors RER45F6R98RC02-ND
6.98 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.98 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.98 OHM 10W 1% AXIAL LUGS - RER45F6R98RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 10W 1% AXIAL LUGS
RER45F6R98RC02
RES 6.98 OHM 10W 1% AXIAL LUGS RER45F6R98RC02
RES 6.98ohm 10W 1% AXIAL LUGS

RES 6.98ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F6R98RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F6R98RC02
Chassis Mount Resistors RER45F6R98RC02
RES CHAS MNT 6.98 OHM 1% 10W

RES CHAS MNT 6.98 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F6R98RC02-ND RER45F6R98RC02 RER45F6R98RC02
Product Name Chassis Mount Resistors RES 6.98 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers