Vishay Intertechnology, Inc. RES 6.81 OHM 10W 1% AXIAL LUGS RER45F6R81RCSL

Description
RES 6.81ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.81ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 10W 1% AXIAL LUGS - RER45F6R81RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 10W 1% AXIAL LUGS
RER45F6R81RCSL
RES 6.81 OHM 10W 1% AXIAL LUGS RER45F6R81RCSL
RES 6.81ohm 10W 1% AXIAL LUGS

RES 6.81ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F6R81RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6R81RCSL-ND
Chassis Mount Resistors RER45F6R81RCSL-ND
6.81 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F6R81RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F6R81RCSL
Chassis Mount Resistors RER45F6R81RCSL
RES CHAS MNT 6.81 OHM 1% 10W

RES CHAS MNT 6.81 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F6R81RCSL RER45F6R81RCSL-ND RER45F6R81RCSL
Product Name RES 6.81 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details