Vishay Intertechnology, Inc. Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F6R00RC02

Description
Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F6R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F6R00RC02
Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F6R00RC02
Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F6R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6R00RC02-ND
Chassis Mount Resistors RER45F6R00RC02-ND
6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F6R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F6R00RC02
Chassis Mount Resistors RER45F6R00RC02
RES CHAS MNT 6 OHM 1% 10W

RES CHAS MNT 6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F6R00RC02 RER45F6R00RC02-ND RER45F6R00RC02
Product Name Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details