Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F68R1RCSL

Description
68.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F68R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F68R1RCSL-ND
Chassis Mount Resistors RER45F68R1RCSL-ND
68.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

68.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 68.1 OHM 10W 1% AXIAL LUGS - RER45F68R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 10W 1% AXIAL LUGS
RER45F68R1RCSL
RES 68.1 OHM 10W 1% AXIAL LUGS RER45F68R1RCSL
RES 68.1ohm 10W 1% AXIAL LUGS

RES 68.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F68R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F68R1RCSL
Chassis Mount Resistors RER45F68R1RCSL
RES CHAS MNT 68.1 OHM 1% 10W

RES CHAS MNT 68.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F68R1RCSL-ND RER45F68R1RCSL RER45F68R1RCSL
Product Name Chassis Mount Resistors RES 68.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details