Vishay Intertechnology, Inc. RES 681 OHM 10W 1% AXIAL LUGS RER45F6810RCSL

Description
RES 681ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 681ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 10W 1% AXIAL LUGS - RER45F6810RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 10W 1% AXIAL LUGS
RER45F6810RCSL
RES 681 OHM 10W 1% AXIAL LUGS RER45F6810RCSL
RES 681ohm 10W 1% AXIAL LUGS

RES 681ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F6810RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6810RCSL-ND
Chassis Mount Resistors RER45F6810RCSL-ND
681 Ohms ±1% 10W Wirewound Chassis Mount Resistor

681 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F6810RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F6810RCSL
Chassis Mount Resistors RER45F6810RCSL
RES CHAS MNT 681 OHM 1% 10W

RES CHAS MNT 681 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F6810RCSL RER45F6810RCSL-ND RER45F6810RCSL
Product Name RES 681 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details