Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F66R5RCSL

Description
66.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
66.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F66R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F66R5RCSL-ND
Chassis Mount Resistors RER45F66R5RCSL-ND
66.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

66.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 66.5 OHM 10W 1% AXIAL LUGS - RER45F66R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 10W 1% AXIAL LUGS
RER45F66R5RCSL
RES 66.5 OHM 10W 1% AXIAL LUGS RER45F66R5RCSL
RES 66.5ohm 10W 1% AXIAL LUGS

RES 66.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F66R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F66R5RCSL
Chassis Mount Resistors RER45F66R5RCSL
RES CHAS MNT 66.5 OHM 1% 10W

RES CHAS MNT 66.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F66R5RCSL-ND RER45F66R5RCSL RER45F66R5RCSL
Product Name Chassis Mount Resistors RES 66.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details