Vishay Intertechnology, Inc. RES 66.5 OHM 10W 1% AXIAL LUGS RER45F66R5RC02

Description
RES 66.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 66.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 10W 1% AXIAL LUGS - RER45F66R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 10W 1% AXIAL LUGS
RER45F66R5RC02
RES 66.5 OHM 10W 1% AXIAL LUGS RER45F66R5RC02
RES 66.5ohm 10W 1% AXIAL LUGS

RES 66.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F66R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F66R5RC02-ND
Chassis Mount Resistors RER45F66R5RC02-ND
66.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

66.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F66R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F66R5RC02
Chassis Mount Resistors RER45F66R5RC02
RES CHAS MNT 66.5 OHM 1% 10W

RES CHAS MNT 66.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F66R5RC02 RER45F66R5RC02-ND RER45F66R5RC02
Product Name RES 66.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details