Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F61R9PCSL

Description
61.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
61.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F61R9PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F61R9PCSL-ND
Chassis Mount Resistors RER45F61R9PCSL-ND
61.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

61.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 61.9 OHM 10W 1% AXIAL LUGS - RER45F61R9PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 10W 1% AXIAL LUGS
RER45F61R9PCSL
RES 61.9 OHM 10W 1% AXIAL LUGS RER45F61R9PCSL
RES 61.9ohm 10W 1% AXIAL LUGS

RES 61.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F61R9PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F61R9PCSL
Chassis Mount Resistors RER45F61R9PCSL
RES CHAS MNT 61.9 OHM 1% 10W

RES CHAS MNT 61.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F61R9PCSL-ND RER45F61R9PCSL RER45F61R9PCSL
Product Name Chassis Mount Resistors RES 61.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details