Vishay Intertechnology, Inc. RES 5.62 OHM 10W 1% AXIAL LUGS RER45F5R62RCSL

Description
RES 5.62ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.62ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 10W 1% AXIAL LUGS - RER45F5R62RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 10W 1% AXIAL LUGS
RER45F5R62RCSL
RES 5.62 OHM 10W 1% AXIAL LUGS RER45F5R62RCSL
RES 5.62ohm 10W 1% AXIAL LUGS

RES 5.62ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F5R62RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F5R62RCSL-ND
Chassis Mount Resistors RER45F5R62RCSL-ND
5.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

5.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F5R62RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F5R62RCSL
Chassis Mount Resistors RER45F5R62RCSL
RES CHAS MNT 5.62 OHM 1% 10W

RES CHAS MNT 5.62 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F5R62RCSL RER45F5R62RCSL-ND RER45F5R62RCSL
Product Name RES 5.62 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details