Vishay Intertechnology, Inc. RES 5.62 OHM 10W 1% AXIAL LUGS RER45F5R62RC02

Description
RES 5.62ohm 10W 1% AXIAL LUGS
Request a Quote
Description
RES 5.62ohm 10W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER45F5R62RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 10 watts at 25 °C and a resistance value of 5.62 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture exposure. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Datasheet Summary
Powered by GS/AI

The RER45F5R62RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 10 watts at 25 °C and a resistance value of 5.62 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture exposure. The resistor is suitable for applications requiring high reliability and performance under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 10W 1% AXIAL LUGS - RER45F5R62RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 10W 1% AXIAL LUGS
RER45F5R62RC02
RES 5.62 OHM 10W 1% AXIAL LUGS RER45F5R62RC02
RES 5.62ohm 10W 1% AXIAL LUGS

RES 5.62ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F5R62RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F5R62RC02-ND
Chassis Mount Resistors RER45F5R62RC02-ND
5.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

5.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F5R62RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F5R62RC02
Chassis Mount Resistors RER45F5R62RC02
RES CHAS MNT 5.62 OHM 1% 10W

RES CHAS MNT 5.62 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F5R62RC02 RER45F5R62RC02-ND RER45F5R62RC02
Product Name RES 5.62 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details