Vishay Intertechnology, Inc. RES 57.6 OHM 10W 1% AXIAL LUGS RER45F57R6RCSL

Description
RES 57.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 57.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 10W 1% AXIAL LUGS - RER45F57R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 10W 1% AXIAL LUGS
RER45F57R6RCSL
RES 57.6 OHM 10W 1% AXIAL LUGS RER45F57R6RCSL
RES 57.6ohm 10W 1% AXIAL LUGS

RES 57.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F57R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F57R6RCSL-ND
Chassis Mount Resistors RER45F57R6RCSL-ND
57.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

57.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F57R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F57R6RCSL
Chassis Mount Resistors RER45F57R6RCSL
RES CHAS MNT 57.6 OHM 1% 10W

RES CHAS MNT 57.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F57R6RCSL RER45F57R6RCSL-ND RER45F57R6RCSL
Product Name RES 57.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers