Vishay Intertechnology, Inc. RES 57.6 OHM 10W 1% AXIAL LUGS RER45F57R6PC02

Description
RES 57.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 57.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 10W 1% AXIAL LUGS - RER45F57R6PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 10W 1% AXIAL LUGS
RER45F57R6PC02
RES 57.6 OHM 10W 1% AXIAL LUGS RER45F57R6PC02
RES 57.6ohm 10W 1% AXIAL LUGS

RES 57.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F57R6PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F57R6PC02-ND
Chassis Mount Resistors RER45F57R6PC02-ND
57.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

57.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F57R6PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F57R6PC02
Chassis Mount Resistors RER45F57R6PC02
RES CHAS MNT 57.6 OHM 1% 10W

RES CHAS MNT 57.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F57R6PC02 RER45F57R6PC02-ND RER45F57R6PC02
Product Name RES 57.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details