Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F56R2RCSL

Description
56.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
56.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F56R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F56R2RCSL-ND
Chassis Mount Resistors RER45F56R2RCSL-ND
56.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

56.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 56.2 OHM 10W 1% AXIAL LUGS - RER45F56R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 10W 1% AXIAL LUGS
RER45F56R2RCSL
RES 56.2 OHM 10W 1% AXIAL LUGS RER45F56R2RCSL
RES 56.2ohm 10W 1% AXIAL LUGS

RES 56.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F56R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F56R2RCSL
Chassis Mount Resistors RER45F56R2RCSL
RES CHAS MNT 56.2 OHM 1% 10W

RES CHAS MNT 56.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F56R2RCSL-ND RER45F56R2RCSL RER45F56R2RCSL
Product Name Chassis Mount Resistors RES 56.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 8-1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details