Vishay Intertechnology, Inc. Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F5620RC02

Description
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F5620RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F5620RC02
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F5620RC02
Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F5620RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F5620RC02-ND
Chassis Mount Resistors RER45F5620RC02-ND
562 Ohms ±1% 10W Wirewound Chassis Mount Resistor

562 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F5620RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F5620RC02
Chassis Mount Resistors RER45F5620RC02
RES CHAS MNT 562 OHM 1% 10W

RES CHAS MNT 562 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F5620RC02 RER45F5620RC02-ND RER45F5620RC02
Product Name Res Wirewound 562 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 3-1623773-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details