Vishay Intertechnology, Inc. Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER45F53R6RC02

Description
Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER45F53R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER45F53R6RC02
Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER45F53R6RC02
Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER45F53R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F53R6RC02-ND
Chassis Mount Resistors RER45F53R6RC02-ND
53.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

53.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F53R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F53R6RC02
Chassis Mount Resistors RER45F53R6RC02
RES CHAS MNT 53.6 OHM 1% 10W

RES CHAS MNT 53.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F53R6RC02 RER45F53R6RC02-ND RER45F53R6RC02
Product Name Res Wirewound 53.6 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details