Vishay Intertechnology, Inc. RES 51 OHM 10W 1% AXIAL LUGS RER45F51R0RCSL

Description
RES 51ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 51ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 10W 1% AXIAL LUGS - RER45F51R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 10W 1% AXIAL LUGS
RER45F51R0RCSL
RES 51 OHM 10W 1% AXIAL LUGS RER45F51R0RCSL
RES 51ohm 10W 1% AXIAL LUGS

RES 51ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F51R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F51R0RCSL-ND
Chassis Mount Resistors RER45F51R0RCSL-ND
51 Ohms ±1% 10W Wirewound Chassis Mount Resistor

51 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F51R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F51R0RCSL
Chassis Mount Resistors RER45F51R0RCSL
RES CHAS MNT 51 OHM 1% 10W

RES CHAS MNT 51 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F51R0RCSL RER45F51R0RCSL-ND RER45F51R0RCSL
Product Name RES 51 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details