Vishay Intertechnology, Inc. RES 4.87 OHM 10W 1% AXIAL LUGS RER45F4R87MC02

Description
RES 4.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.87ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 10W 1% AXIAL LUGS - RER45F4R87MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 10W 1% AXIAL LUGS
RER45F4R87MC02
RES 4.87 OHM 10W 1% AXIAL LUGS RER45F4R87MC02
RES 4.87ohm 10W 1% AXIAL LUGS

RES 4.87ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F4R87MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4R87MC02-ND
Chassis Mount Resistors RER45F4R87MC02-ND
4.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

4.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER45F4R87MC02 RER45F4R87MC02-ND
Product Name RES 4.87 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details