Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F4R64RC02

Description
4.64 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.64 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F4R64RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4R64RC02-ND
Chassis Mount Resistors RER45F4R64RC02-ND
4.64 Ohms ±1% 10W Wirewound Chassis Mount Resistor

4.64 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.64 OHM 10W 1% AXIAL LUGS - RER45F4R64RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 10W 1% AXIAL LUGS
RER45F4R64RC02
RES 4.64 OHM 10W 1% AXIAL LUGS RER45F4R64RC02
RES 4.64ohm 10W 1% AXIAL LUGS

RES 4.64ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F4R64RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4R64RC02
Chassis Mount Resistors RER45F4R64RC02
RES CHAS MNT 4.64 OHM 1% 10W

RES CHAS MNT 4.64 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F4R64RC02-ND RER45F4R64RC02 RER45F4R64RC02
Product Name Chassis Mount Resistors RES 4.64 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details