Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F4R22RC02

Description
4.22 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.22 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F4R22RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4R22RC02-ND
Chassis Mount Resistors RER45F4R22RC02-ND
4.22 Ohms ±1% 10W Wirewound Chassis Mount Resistor

4.22 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 4.22 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F4R22RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.22 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F4R22RC02
Res Wirewound 4.22 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F4R22RC02
Res Wirewound 4.22 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 4.22 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F4R22RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4R22RC02
Chassis Mount Resistors RER45F4R22RC02
RES CHAS MNT 4.22 OHM 1% 10W

RES CHAS MNT 4.22 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F4R22RC02-ND RER45F4R22RC02 RER45F4R22RC02
Product Name Chassis Mount Resistors Res Wirewound 4.22 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details