Vishay Intertechnology, Inc. RES 47.5 OHM 10W 1% AXIAL LUGS RER45F47R5RCSL

Description
RES 47.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 47.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 10W 1% AXIAL LUGS - RER45F47R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 10W 1% AXIAL LUGS
RER45F47R5RCSL
RES 47.5 OHM 10W 1% AXIAL LUGS RER45F47R5RCSL
RES 47.5ohm 10W 1% AXIAL LUGS

RES 47.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F47R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F47R5RCSL-ND
Chassis Mount Resistors RER45F47R5RCSL-ND
47.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

47.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F47R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F47R5RCSL
Chassis Mount Resistors RER45F47R5RCSL
RES CHAS MNT 47.5 OHM 1% 10W

RES CHAS MNT 47.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F47R5RCSL RER45F47R5RCSL-ND RER45F47R5RCSL
Product Name RES 47.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details