Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F4750PCSL

Description
475 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
475 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F4750PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4750PCSL-ND
Chassis Mount Resistors RER45F4750PCSL-ND
475 Ohms ±1% 10W Wirewound Chassis Mount Resistor

475 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 475 OHM 10W 1% AXIAL LUGS - RER45F4750PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 10W 1% AXIAL LUGS
RER45F4750PCSL
RES 475 OHM 10W 1% AXIAL LUGS RER45F4750PCSL
RES 475ohm 10W 1% AXIAL LUGS

RES 475ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F4750PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4750PCSL
Chassis Mount Resistors RER45F4750PCSL
RES CHAS MNT 475 OHM 1% 10W

RES CHAS MNT 475 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F4750PCSL-ND RER45F4750PCSL RER45F4750PCSL
Product Name Chassis Mount Resistors RES 475 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details