Vishay Intertechnology, Inc. Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F4750PC02

Description
Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack - RER45F4750PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
RER45F4750PC02
Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F4750PC02
Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F4750PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4750PC02-ND
Chassis Mount Resistors RER45F4750PC02-ND
475 Ohms ±1% 10W Wirewound Chassis Mount Resistor

475 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F4750PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4750PC02
Chassis Mount Resistors RER45F4750PC02
RES CHAS MNT 475 OHM 1% 10W

RES CHAS MNT 475 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F4750PC02 RER45F4750PC02-ND RER45F4750PC02
Product Name Res Wirewound 475 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.1000 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details