Vishay Intertechnology, Inc. RES 453 OHM 10W 1% AXIAL LUGS RER45F4530RCSL

Description
RES 453ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 453ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 10W 1% AXIAL LUGS - RER45F4530RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 10W 1% AXIAL LUGS
RER45F4530RCSL
RES 453 OHM 10W 1% AXIAL LUGS RER45F4530RCSL
RES 453ohm 10W 1% AXIAL LUGS

RES 453ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F4530RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4530RCSL-ND
Chassis Mount Resistors RER45F4530RCSL-ND
453 Ohms ±1% 10W Wirewound Chassis Mount Resistor

453 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER45F4530RCSL RER45F4530RCSL-ND
Product Name RES 453 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details