Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F4530RC02

Description
453 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
453 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F4530RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4530RC02-ND
Chassis Mount Resistors RER45F4530RC02-ND
453 Ohms ±1% 10W Wirewound Chassis Mount Resistor

453 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 453 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F4530RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 453 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F4530RC02
Res Wirewound 453 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F4530RC02
Res Wirewound 453 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 453 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F4530RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4530RC02
Chassis Mount Resistors RER45F4530RC02
RES CHAS MNT 453 OHM 1% 10W

RES CHAS MNT 453 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F4530RC02-ND RER45F4530RC02 RER45F4530RC02
Product Name Chassis Mount Resistors Res Wirewound 453 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers