Vishay Intertechnology, Inc. RES 432 OHM 10W 1% AXIAL LUGS RER45F4320PCSL

Description
RES 432ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 432ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 10W 1% AXIAL LUGS - RER45F4320PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 10W 1% AXIAL LUGS
RER45F4320PCSL
RES 432 OHM 10W 1% AXIAL LUGS RER45F4320PCSL
RES 432ohm 10W 1% AXIAL LUGS

RES 432ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F4320PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4320PCSL-ND
Chassis Mount Resistors RER45F4320PCSL-ND
432 Ohms ±1% 10W Wirewound Chassis Mount Resistor

432 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER45F4320PCSL RER45F4320PCSL-ND
Product Name RES 432 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details