Vishay Intertechnology, Inc. RES 42.2 OHM 10W 1% AXIAL LUGS RER45F42R2RC02

Description
RES 42.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 42.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 10W 1% AXIAL LUGS - RER45F42R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 10W 1% AXIAL LUGS
RER45F42R2RC02
RES 42.2 OHM 10W 1% AXIAL LUGS RER45F42R2RC02
RES 42.2ohm 10W 1% AXIAL LUGS

RES 42.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F42R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F42R2RC02-ND
Chassis Mount Resistors RER45F42R2RC02-ND
42.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F42R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F42R2RC02
Chassis Mount Resistors RER45F42R2RC02
RES CHAS MNT 42.2 OHM 1% 10W

RES CHAS MNT 42.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F42R2RC02 RER45F42R2RC02-ND RER45F42R2RC02
Product Name RES 42.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers