Vishay Intertechnology, Inc. RES 40.2 OHM 10W 1% AXIAL LUGS RER45F40R2RCSL

Description
RES 40.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 40.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 10W 1% AXIAL LUGS - RER45F40R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 10W 1% AXIAL LUGS
RER45F40R2RCSL
RES 40.2 OHM 10W 1% AXIAL LUGS RER45F40R2RCSL
RES 40.2ohm 10W 1% AXIAL LUGS

RES 40.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F40R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F40R2RCSL-ND
Chassis Mount Resistors RER45F40R2RCSL-ND
40.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F40R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F40R2RCSL
Chassis Mount Resistors RER45F40R2RCSL
RES CHAS MNT 40.2 OHM 1% 10W

RES CHAS MNT 40.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F40R2RCSL RER45F40R2RCSL-ND RER45F40R2RCSL
Product Name RES 40.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A91RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details