Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F40R2RC02

Description
40.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F40R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F40R2RC02-ND
Chassis Mount Resistors RER45F40R2RC02-ND
40.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 40.2 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F40R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F40R2RC02
Res Wirewound 40.2 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F40R2RC02
Res Wirewound 40.2 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 40.2 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F40R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F40R2RC02
Chassis Mount Resistors RER45F40R2RC02
RES CHAS MNT 40.2 OHM 1% 10W

RES CHAS MNT 40.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F40R2RC02-ND RER45F40R2RC02 RER45F40R2RC02
Product Name Chassis Mount Resistors Res Wirewound 40.2 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details