Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F4020RCSL

Description
402 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
402 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F4020RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F4020RCSL-ND
Chassis Mount Resistors RER45F4020RCSL-ND
402 Ohms ±1% 10W Wirewound Chassis Mount Resistor

402 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 402 OHM 10W 1% AXIAL LUGS - RER45F4020RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 10W 1% AXIAL LUGS
RER45F4020RCSL
RES 402 OHM 10W 1% AXIAL LUGS RER45F4020RCSL
RES 402ohm 10W 1% AXIAL LUGS

RES 402ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F4020RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F4020RCSL
Chassis Mount Resistors RER45F4020RCSL
RES CHAS MNT 402 OHM 1% 10W

RES CHAS MNT 402 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F4020RCSL-ND RER45F4020RCSL RER45F4020RCSL
Product Name Chassis Mount Resistors RES 402 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details