Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3R92RC02

Description
3.92 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.92 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3R92RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3R92RC02-ND
Chassis Mount Resistors RER45F3R92RC02-ND
3.92 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.92 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.92 OHM 10W 1% AXIAL LUGS - RER45F3R92RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 10W 1% AXIAL LUGS
RER45F3R92RC02
RES 3.92 OHM 10W 1% AXIAL LUGS RER45F3R92RC02
RES 3.92ohm 10W 1% AXIAL LUGS

RES 3.92ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3R92RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3R92RC02
Chassis Mount Resistors RER45F3R92RC02
RES CHAS MNT 3.92 OHM 1% 10W

RES CHAS MNT 3.92 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3R92RC02-ND RER45F3R92RC02 RER45F3R92RC02
Product Name Chassis Mount Resistors RES 3.92 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details