Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3R32RC02

Description
3.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3R32RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3R32RC02-ND
Chassis Mount Resistors RER45F3R32RC02-ND
3.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 3.32 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange - RER45F3R32RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.32 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange
RER45F3R32RC02
Res Wirewound 3.32 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange RER45F3R32RC02
Res Wirewound 3.32 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 3.32 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER45F3R32RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3R32RC02
Chassis Mount Resistors RER45F3R32RC02
RES CHAS MNT 3.32 OHM 1% 10W

RES CHAS MNT 3.32 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3R32RC02-ND RER45F3R32RC02 RER45F3R32RC02
Product Name Chassis Mount Resistors Res Wirewound 3.32 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details