Vishay Intertechnology, Inc. RES 3.16 OHM 10W 1% AXIAL LUGS RER45F3R16RCSL

Description
RES 3.16ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.16ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 10W 1% AXIAL LUGS - RER45F3R16RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 10W 1% AXIAL LUGS
RER45F3R16RCSL
RES 3.16 OHM 10W 1% AXIAL LUGS RER45F3R16RCSL
RES 3.16ohm 10W 1% AXIAL LUGS

RES 3.16ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3R16RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3R16RCSL-ND
Chassis Mount Resistors RER45F3R16RCSL-ND
3.16 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.16 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3R16RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3R16RCSL
Chassis Mount Resistors RER45F3R16RCSL
RES CHAS MNT 3.16 OHM 1% 10W

RES CHAS MNT 3.16 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3R16RCSL RER45F3R16RCSL-ND RER45F3R16RCSL
Product Name RES 3.16 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details