Vishay Intertechnology, Inc. RES 392 OHM 10W 1% AXIAL LUGS RER45F3920RC02

Description
RES 392ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 392ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 10W 1% AXIAL LUGS - RER45F3920RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 10W 1% AXIAL LUGS
RER45F3920RC02
RES 392 OHM 10W 1% AXIAL LUGS RER45F3920RC02
RES 392ohm 10W 1% AXIAL LUGS

RES 392ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3920RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3920RC02-ND
Chassis Mount Resistors RER45F3920RC02-ND
392 Ohms ±1% 10W Wirewound Chassis Mount Resistor

392 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3920RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3920RC02
Chassis Mount Resistors RER45F3920RC02
RES CHAS MNT 392 OHM 1% 10W

RES CHAS MNT 392 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3920RC02 RER45F3920RC02-ND RER45F3920RC02
Product Name RES 392 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details