Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3740PCSL

Description
374 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
374 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3740PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3740PCSL-ND
Chassis Mount Resistors RER45F3740PCSL-ND
374 Ohms ±1% 10W Wirewound Chassis Mount Resistor

374 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 374 OHM 10W 1% AXIAL LUGS - RER45F3740PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 10W 1% AXIAL LUGS
RER45F3740PCSL
RES 374 OHM 10W 1% AXIAL LUGS RER45F3740PCSL
RES 374ohm 10W 1% AXIAL LUGS

RES 374ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3740PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3740PCSL
Chassis Mount Resistors RER45F3740PCSL
RES CHAS MNT 374 OHM 1% 10W

RES CHAS MNT 374 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3740PCSL-ND RER45F3740PCSL RER45F3740PCSL
Product Name Chassis Mount Resistors RES 374 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers